Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$166.50
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$166.50
|
-
|
Buy Now |
端子のタイプ | Pin |
---|---|
Kontaktgröße | 22 |
Contact Style | Crimp |
Contact Plating Material | Gold Over Nickel |
Wire Size | 26 – 22AWG |
Housing Material | Composite |
Product Type | In-Line |
Connector Style | Receptacle |
Operating Temperature Range | -65 – 175°C |
Rectangular Connector Receptacle 10 Position Cable Mount Pin Contact | Avnet America |
Where can I find additional details, specifications and documents for a ABC03N-22P-6210?
Additional datasheets, footprints and schematics for ABC03N-22P-6210 are listed on our Part Details page. You can also find images and similar parts to ABC03N-22P-6210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC03N-22P-6210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC03N-22P-6210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC03N-22P-6210 fall under?
The ABC03N-22P-6210 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ABC03N-22P-6210 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC03N-22P-6210 you can contact the distributor directly for product support, shipping queries etc.
Is the ABC03N-22P-6210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABC03N-22P-6210 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ABC03N-22P-6210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC03N-22P-6210 often in real-time on the comparison pages.
What if I can't find stock of ABC03N-22P-6210?
You can fill out our help required form which you can use to request a quote for ABC03N-22P-6210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.