Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A92664-000,
9-1200589-9 |
Fluid Type | Water, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, De-Icing Fluid, Aviation Fuel |
---|---|
Flexibility | Very Flexible |
Material Systems Code | 10 |
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | .79in, 20.05mm |
Recovered Inside Diameter (Max) | .375in, 9.52mm |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Recovered Wall Thickness (Nominal) | .03in, .76mm |
Cut Length | 152.4mm, 6in |
Voltage (Max) | .6kV |
Product Source | UK, US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Recovery Temperature | 90°C |
Shrink Temperature (Min) | 70°C |
Resistant To | Strain, Fluids, Wrinkling |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Flammability | Highly Flame-Retardant |
Versafit-3/4-Kt1-Refill |Raychem Te Connectivity A92664-000 | Newark Electronics |
VERSAFIT-3/4-KT1-REFILL | TE Connectivity A92664-000 | RS Americas |
Heat Shrink Tubing & Sleeves VERSAFIT-3/4-KT1-REFILL | Sager |
Where can I find additional details, specifications and documents for a A92664-000?
Additional datasheets, footprints and schematics for A92664-000 are listed on our Part Details page. You can also find images and similar parts to A92664-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A92664-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A92664-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A92664-000 fall under?
The A92664-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to A92664-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A92664-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A92664-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A92664-000 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for A92664-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A92664-000 often in real-time on the comparison pages.
What if I can't find stock of A92664-000?
You can fill out our help required form which you can use to request a quote for A92664-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.