Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A65435-000,
9-1200621-1 |
Flexibility | Flexible |
---|---|
Shrink Ratio | 1.75:1 |
Color | Black |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water, Ground Vehicle Fuels, Lubricating Oil, Chemicals/Solvents |
Material | Chlorinated Polyolefin |
Material Systems Code | 20 |
Recovered Inside Diameter (Max) | .063in, 1.6mm |
Size Range | .063 – .126in, 1.6 – 3.2mm |
Recovered Wall Thickness (Nominal) | .66mm, .0259in |
Expanded Inside Diameter (Min) | .126in, 3.2mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-MIL |
Shrink Temperature (Min) | 135°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -70 – 121°C |
Cable Accessories Heat Shrinkable Tubing Modified Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves NT-MIL-1/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a A65435-000?
Additional datasheets, footprints and schematics for A65435-000 are listed on our Part Details page. You can also find images and similar parts to A65435-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A65435-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A65435-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A65435-000 fall under?
The A65435-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to A65435-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A65435-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A65435-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A65435-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for A65435-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A65435-000 often in real-time on the comparison pages.
What if I can't find stock of A65435-000?
You can fill out our help required form which you can use to request a quote for A65435-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.