Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MM-C7-3D,
9-1201828-8 |
No distributors results available
Partition Orientation | Vertical |
---|---|
Color | Transparent |
Number of Main Wires (Max) | 4 |
Number of Branch Wires (Max) | 4 |
Branch Cable Cross-Section (Max) | 150mm² |
Cable Diameter (Max) (Main) | 62mm |
Branch Cable Diameter (Max) | 58mm |
Cable Cross-Section (Max) (Main) | 240mm² |
Filler Volume | 6.3l |
Cable Cross-Section (Min) (Main) | 95mm² |
Branch Cable Cross-Section (Min) | 6mm² |
Voltage Class | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Standards | EN 50393 |
Low Smoke Emission | No |
Halogen Free | Yes |
Solvent-Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Silicone-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | No |
Marine-Offshore-Shipbuilding Certified | No |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | ASIA, EMEA, China, AMERICAS, ANZPAC |
Minimum Order Quantity | 1 |
Cable Seal | Foam |
Filler | PU RAPID 3010 |
Tap Geometry | Parallel |
Product Type | LV Resin Branch Joint |
Closing Method | Snap |
Strain Relief | No |
Case Seal | Labyrinth |
Filler Packing (D/C) | Double Chamber Bags |
Technology | Resin |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a A54540-000?
Additional datasheets, footprints and schematics for A54540-000 are listed on our Part Details page. You can also find images and similar parts to A54540-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A54540-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A54540-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A54540-000 fall under?
The A54540-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to A54540-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A54540-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A54540-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A54540-000 have stock available?
There is no stock from authorised distributors for A54540-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A54540-000 often in real-time on the comparison pages.
What if I can't find stock of A54540-000?
You can fill out our help required form which you can use to request a quote for A54540-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.