Status: | Active |
---|---|
Series: | A5191HRT |
RoHS: | Compliant |
Low power |
Bell 202 shift frequencies of 1200 Hz and 2200 Hz |
Single-chip, half-duplex 1200 bits per second FSK modem |
Transmit-signal wave shaping |
Receive band-pass filter |
Meets HART physical layer requirements |
CMOS compatible |
Benefits |
---|
Optimal for intrinsically safe applications |
Applications |
---|
Highway Addressable Remote Transducer (HART) field instruments and masters |
End Products |
---|
Instrumentation terminals and measurement devices |
Description | A5191HRT |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | HART |
Data Rate | 1200 baud |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
tPLH Max (µs) | 0.02 |
IO Max (µA) | 670 |
IIH Max (mA) | 0.0005 |
Package Type | LQFP-32 |
HART Modem Half-Duplex 1200bps NQFP32EP | RS |
Hart Modem, 1200Bps, Lqfp-32 | Newark Electronics |
IC, Communications | RS Americas |
HART MODEM, 1.2KBPS, LQFP-32 | element14 |
Where can I find additional details, specifications and documents for a A5191HRTLG-XTD?
Additional datasheets, footprints and schematics for A5191HRTLG-XTD are listed on our Part Details page. You can also find images and similar parts to A5191HRTLG-XTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A5191HRTLG-XTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A5191HRTLG-XTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A5191HRTLG-XTD fall under?
The A5191HRTLG-XTD is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to A5191HRTLG-XTD when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A5191HRTLG-XTD you can contact the distributor directly for product support, shipping queries etc.
Is the A5191HRTLG-XTD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for A5191HRTLG-XTD have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for A5191HRTLG-XTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A5191HRTLG-XTD often in real-time on the comparison pages.
What if I can't find stock of A5191HRTLG-XTD?
You can fill out our help required form which you can use to request a quote for A5191HRTLG-XTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.