Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A46550-000,
4-1201219-1 |
Material Systems Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | Yes |
Material Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 31mm, 1.22in |
Cable Diameter Range | .7 – 1.22in, 17.9 – 31mm |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Molded Part Shape Code | 242 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape | 45° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
242W042-25/86-0 |Raychem Te Connectivity A46550-000 | Newark Electronics |
Cable Accessories Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 242W042-25/86-0 | Sager |
Where can I find additional details, specifications and documents for a A46550-000?
Additional datasheets, footprints and schematics for A46550-000 are listed on our Part Details page. You can also find images and similar parts to A46550-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A46550-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A46550-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A46550-000 fall under?
The A46550-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to A46550-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A46550-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A46550-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A46550-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for A46550-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A46550-000 often in real-time on the comparison pages.
What if I can't find stock of A46550-000?
You can fill out our help required form which you can use to request a quote for A46550-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.