Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A348583001,
2-1202156-5 |
Wire Color | Blue, White |
---|---|
Insulation Material | Halogen-Free Polymer |
Cable Configuration | Twisted Pair |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 2 |
Number of Strands | 19 |
Overall Outside Diameter | 3.04mm |
Wire Size | .6mm², 20AWG |
Strand Size | 20AWG |
Voltage Rating | 750/1300VAC |
Halogen Free | Yes |
Cable Style | Primary |
Product Type | Cable |
Product Classification | SPEC 100G |
Cable Type | Spec 100G |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Multiconductor Cable 2Conductors 20AWG Tin Plated Copper Blue/White 1300Vac | Avnet America |
Multi-Conductor Cables 100G0121-0.60-6/9 | Sager |
Where can I find additional details, specifications and documents for a A348583001?
Additional datasheets, footprints and schematics for A348583001 are listed on our Part Details page. You can also find images and similar parts to A348583001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A348583001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A348583001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A348583001 fall under?
The A348583001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to A348583001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A348583001 you can contact the distributor directly for product support, shipping queries etc.
Is the A348583001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A348583001 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for A348583001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A348583001 often in real-time on the comparison pages.
What if I can't find stock of A348583001?
You can fill out our help required form which you can use to request a quote for A348583001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.