Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A34057-000,
1201132-9 |
Color | White |
---|---|
Markers per Sleeve | 2 |
Shrink Ratio | 2:1 |
Supplied Diameter | .126in, 3.2mm |
Recovered Inside Diameter | 1.5mm, .06in |
Sleeve Length | 1in, 25mm |
Compatible Cable Diameter | .069 – .105in, 1.7 – 2.6mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cable Accessories Marker Sleeve Cross-Linked Polyolefin White T/R | Avnet America |
Wire Labels & Markers HX-SCE-1K-3.2-50-S1-9 | Sager |
Where can I find additional details, specifications and documents for a A34057-000?
Additional datasheets, footprints and schematics for A34057-000 are listed on our Part Details page. You can also find images and similar parts to A34057-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A34057-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A34057-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A34057-000 fall under?
The A34057-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to A34057-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A34057-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A34057-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A34057-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A34057-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A34057-000 often in real-time on the comparison pages.
What if I can't find stock of A34057-000?
You can fill out our help required form which you can use to request a quote for A34057-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.