Status: | Unknown |
---|---|
Series: | ACEPACK 2 M Series |
RoHS: | Unknown |
Prices starting from US$52.41
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 25A |
Collector Emitter Saturation Voltage Vce(on) | 1.95V |
Power Dissipation Pd | 197W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | Module |
No. of Pins | - |
Operating Temperature Max | 150°C |
Product Range | ACEPACK 2 M Series |
SVHC | No SVHC (07-Jul-2017) |
Igbt, Module, N-Ch, 1.2Kv, 25A | Newark Electronics |
A2C25S12M3-F Series 1200 V 25 A Trench Gate Field-Stop IGBT - ACEPACKÔ 2 | Future Electronics |
Transistor IGBT Module N-CH 1.2kV 25A ±20V Screw Tray | Avnet America |
IGBT, MODULE, N-CH, 1.2KV, 25A | element14 |
Transistor IGBT Module N-CH 1.2kV 25A �20V Screw Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a A2C25S12M3-F?
Additional datasheets, footprints and schematics for A2C25S12M3-F are listed on our Part Details page. You can also find images and similar parts to A2C25S12M3-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2C25S12M3-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2C25S12M3-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2C25S12M3-F fall under?
The A2C25S12M3-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to A2C25S12M3-F when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2C25S12M3-F you can contact the distributor directly for product support, shipping queries etc.
Is the A2C25S12M3-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2C25S12M3-F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for A2C25S12M3-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2C25S12M3-F often in real-time on the comparison pages.
What if I can't find stock of A2C25S12M3-F?
You can fill out our help required form which you can use to request a quote for A2C25S12M3-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.