Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A29652-000,
2-1201280-8 |
Pre-Installed Lead | Yes |
---|---|
Expanded Inside Diameter (Min) | .17in, 4.3mm |
Overall Length | 31mm, 1.221in |
Recovered Inside Diameter (Max) | 3mm, .118in |
Splice Type | SolderSleeve |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 200°C |
Operating Temperature (Max) | 200°C |
Resistance Properties | Immersion Protection |
Cable Accessories Insulation Sleeve Polytetrafluoroethylene Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing B-023-00-55-22-9 | Sager |
Where can I find additional details, specifications and documents for a A29652-000?
Additional datasheets, footprints and schematics for A29652-000 are listed on our Part Details page. You can also find images and similar parts to A29652-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A29652-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A29652-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A29652-000 fall under?
The A29652-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to A29652-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A29652-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A29652-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A29652-000 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for A29652-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A29652-000 often in real-time on the comparison pages.
What if I can't find stock of A29652-000?
You can fill out our help required form which you can use to request a quote for A29652-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.