Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
BAV-2U-4D,
3-1200618-7 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Horizontal |
Number of Branch Wires (Max) | 5 |
Number of Main Wires (Max) | 5 |
Branch Cable Cross-Section (Max) | 25mm² |
Branch Cable Diameter (Max) | 30mm |
Cable Cross-Section (Max) (Main) | 25mm² |
Cable Diameter (Max) (Main) | 30mm |
Branch Cable Cross-Section (Min) | 1.5mm² |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Filler Volume | .8l |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393 |
UL Rating | No |
Silicone-Free | Yes |
UV-Stabilized | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Low Smoke Emission | No |
Solvent-Free | Yes |
Halogen Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Marine-Offshore-Shipbuilding Certified | No |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | ANZPAC, ASIA, EMEA, AMERICAS, China |
Minimum Order Quantity | 1 |
Tap Geometry | Y |
Case Seal | Labyrinth |
Technology | Resin |
Strain Relief | No |
Closing Method | Snap |
Product Type | LV Resin Branch Joint |
Cable Seal | Foam |
Filler | PU RAPID 4300B |
Filler Packing (D/C) | Double Chamber Bags |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a A26955-000?
Additional datasheets, footprints and schematics for A26955-000 are listed on our Part Details page. You can also find images and similar parts to A26955-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A26955-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A26955-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A26955-000 fall under?
The A26955-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to A26955-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A26955-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A26955-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A26955-000 have stock available?
There is no stock from authorised distributors for A26955-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A26955-000 often in real-time on the comparison pages.
What if I can't find stock of A26955-000?
You can fill out our help required form which you can use to request a quote for A26955-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.