Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A22867-000,
8-1200525-1 |
Prices starting from US$11.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.14
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$22.91
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$20.60
|
44
in stock
|
Buy Now | |
Heilind Electronics
from US$14.75
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.75
|
5
in stock
|
Buy Now | |
Avnet America
from US$11.66
|
-
|
Buy Now | |
Sager
from US$12.15
|
-
|
Buy Now |
Material | Stainless Steel |
---|---|
Sealable | No |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Cable Mounting&Accessories BND-1225-S | Rapid Electronics |
TE Connectivity Electrical Connector Cylindrical | Distrelec |
A22867-000 8-1200525-1 BND-1225-S | Heilind Electronics |
Cable Mounting & Accessories BND-1225-S | Sager |
Where can I find additional details, specifications and documents for a A22867-000?
Additional datasheets, footprints and schematics for A22867-000 are listed on our Part Details page. You can also find images and similar parts to A22867-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22867-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22867-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22867-000 fall under?
The A22867-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to A22867-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22867-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A22867-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22867-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for A22867-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22867-000 often in real-time on the comparison pages.
What if I can't find stock of A22867-000?
You can fill out our help required form which you can use to request a quote for A22867-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.