Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
193
in stock
|
Buy Now | |
element14
from US$4.40
|
193
in stock
|
Buy Now | |
Farnell
from US$4.37
|
193
in stock
|
Buy Now | |
Rapid Electronics
from US$3.19
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
88
in stock
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
RS Americas
from US$4.65
|
-
|
Buy Now |
Switch Operation | (On)-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 2A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 20V |
Switch, Toggle, Dpdt, 20V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 20V | element14 |
Toggle SW DP ON-(ON) LONG BAT PC TOGGLE SWITCH | Rapid Electronics |
Switch,toggle,2P,on (on),PCB mount,5A | RS |
Gemini Series Toggle Switch ON (ON) DPDT Long Baton Toggle 20VAC 20VDC 0.4VA PC Pins Through Hole | Avnet America |
Toggle Switch, Baton, A Series, DPDT, 0.4VA Current Rating, PCB, Vertical | TE Connectivity A208SYCB04 | RS Americas |
Where can I find additional details, specifications and documents for a A208SYCB04?
Additional datasheets, footprints and schematics for A208SYCB04 are listed on our Part Details page. You can also find images and similar parts to A208SYCB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A208SYCB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A208SYCB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A208SYCB04 fall under?
The A208SYCB04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A208SYCB04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A208SYCB04 you can contact the distributor directly for product support, shipping queries etc.
Is the A208SYCB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A208SYCB04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for A208SYCB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A208SYCB04 often in real-time on the comparison pages.
What if I can't find stock of A208SYCB04?
You can fill out our help required form which you can use to request a quote for A208SYCB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.