Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Illumination | Non Illuminated |
Switch Operation | On-On |
Product Range | - |
Switch Mounting | Panel |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Switch,toggle,2P,on on,PCB mount,5A | RS |
A201Sycq04 |Alcoswitch Te Connectivity A201SYCQ04 | Newark Electronics |
Gemini Series A Miniature Toggle Switch 2-Pole ON-ON Long Bat Silver Contacts Printed Circuit Termination | Avnet America |
SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, C TERMINAL, Q CONTACT | TE Connectivity A201SYCQ04 | RS Americas |
Where can I find additional details, specifications and documents for a A201SYCQ04?
Additional datasheets, footprints and schematics for A201SYCQ04 are listed on our Part Details page. You can also find images and similar parts to A201SYCQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A201SYCQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A201SYCQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A201SYCQ04 fall under?
The A201SYCQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A201SYCQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A201SYCQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A201SYCQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A201SYCQ04 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for A201SYCQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A201SYCQ04 often in real-time on the comparison pages.
What if I can't find stock of A201SYCQ04?
You can fill out our help required form which you can use to request a quote for A201SYCQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.