Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$4.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.86
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
363
in stock
|
Buy Now | |
element14
from US$4.84
|
363
in stock
|
Buy Now | |
Farnell
from US$6.83
|
363
in stock
|
Buy Now | |
Rapid Electronics
from US$5.72
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$6.76
|
113
in stock
|
Buy Now | |
Avnet America
from US$4.86
|
-
|
Buy Now | |
RS Americas
from US$5.70
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
Switch, Toggle, Dpdt, 5A, 250V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 5A, 250V | element14 |
Toggle Switches DP ON-ON LOCK LUG TOGGLE SWITCH | Rapid Electronics |
Switch,toggle,2P,on on,panel mount,5A | RS |
Gemini Series Toggle Switch ON ON DPDT Locking Lever 125VAC 28VDC Wire lug Panel Mount | Avnet America |
SWITCH, A TOGGLE, K ACTUATOR, Z TERMINAL, Q CONTACT | TE Connectivity A201KZQ04 | RS Americas |
Where can I find additional details, specifications and documents for a A201KZQ04?
Additional datasheets, footprints and schematics for A201KZQ04 are listed on our Part Details page. You can also find images and similar parts to A201KZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A201KZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A201KZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A201KZQ04 fall under?
The A201KZQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A201KZQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A201KZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A201KZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A201KZQ04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for A201KZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A201KZQ04 often in real-time on the comparison pages.
What if I can't find stock of A201KZQ04?
You can fill out our help required form which you can use to request a quote for A201KZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.