Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder |
A101Md9Ag04 |Alcoswitch Te Connectivity A101MD9AG04 | Newark Electronics |
Toggle Switches A101MD9AG04 | Rapid Electronics |
Switch Toggle ON None ON SPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC 0.4VA PC Mount with Bracket Bulk | Avnet America |
Alcoswitch, Switch, toggle,1P, on on, PCB mount,5A | TE Connectivity A101MD9AG04 | RS Americas |
Where can I find additional details, specifications and documents for a A101MD9AG04?
Additional datasheets, footprints and schematics for A101MD9AG04 are listed on our Part Details page. You can also find images and similar parts to A101MD9AG04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A101MD9AG04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A101MD9AG04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A101MD9AG04 fall under?
The A101MD9AG04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A101MD9AG04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A101MD9AG04 you can contact the distributor directly for product support, shipping queries etc.
Is the A101MD9AG04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A101MD9AG04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for A101MD9AG04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A101MD9AG04 often in real-time on the comparison pages.
What if I can't find stock of A101MD9AG04?
You can fill out our help required form which you can use to request a quote for A101MD9AG04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.