Status: | Unknown |
---|---|
Series: | GEMINI A Series |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.65
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$4.88
|
282
in stock
|
Buy Now | |
element14
from US$4.67
|
282
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$4.08
|
271
in stock
|
Buy Now | |
RS
from US$5.78
|
52
in stock
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$5.77
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 28V |
Product Range | GEMINI A Series |
SVHC | No SVHC (07-Jul-2017) |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Rocker Switch, Spst, On-On, Black, Panel, 5 A, 250 V Rohs Compliant: Yes |Te Connectivity A101J61ZQ0004 | Newark Electronics |
SWITCH, ROCKER, SPST | element14 |
A101J61ZQ0004=SGL POLE ROCKER | Rapid Electronics |
Switch,rocker,1P,on on,panel mount,5A | RS |
Gemini Series A Paddle Switch 1-Pole ON-ON Snap-In Actuator with Beveled Frame Silver Contact Wire Lug Terminals Black/Black | Avnet America |
SWITCH, A ROCKER, J61 ACTUATOR, Z TERMINAL, Q CONTACT, ACTUATOR COLOR 0 | TE Connectivity A101J61ZQ0004 | RS Americas |
Where can I find additional details, specifications and documents for a A101J61ZQ0004?
Additional datasheets, footprints and schematics for A101J61ZQ0004 are listed on our Part Details page. You can also find images and similar parts to A101J61ZQ0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A101J61ZQ0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A101J61ZQ0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A101J61ZQ0004 fall under?
The A101J61ZQ0004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A101J61ZQ0004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A101J61ZQ0004 you can contact the distributor directly for product support, shipping queries etc.
Is the A101J61ZQ0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A101J61ZQ0004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for A101J61ZQ0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A101J61ZQ0004 often in real-time on the comparison pages.
What if I can't find stock of A101J61ZQ0004?
You can fill out our help required form which you can use to request a quote for A101J61ZQ0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.