Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A070733001,
8-1202158-5 |
No distributors results available
Conductor Material | Silver-Plated High Strength Copper Alloy |
---|---|
Weight | .93kg/km |
Wire Color | Orange |
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | .29mm, .0114in |
Conductor Diameter Range | .011 – .012in, .28 – .3mm |
Overall Outside Diameter | .024in, .61mm |
Wire Diameter | .61mm, .024in |
Wire Size | .05mm², 30AWG |
Resistance (Max) | 385.1 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Special Construction |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55/ |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a A070733001?
Additional datasheets, footprints and schematics for A070733001 are listed on our Part Details page. You can also find images and similar parts to A070733001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A070733001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A070733001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A070733001 fall under?
The A070733001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to A070733001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A070733001 you can contact the distributor directly for product support, shipping queries etc.
Is the A070733001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A070733001 have stock available?
There is no stock from authorised distributors for A070733001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A070733001 often in real-time on the comparison pages.
What if I can't find stock of A070733001?
You can fill out our help required form which you can use to request a quote for A070733001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.