Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A05088-000,
7-1201797-6 |
TE Adapter Code | 21 |
---|---|
Adapter Entry Size | 7 |
Material | Aluminum Alloy |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
Cable Diameter Range | 219 – 35in, 56 – 89mm |
Connector Detail Specification Number | MIL-DTL-26482 |
Connector System | Cable-to-Cable |
Style | Shielded Boot |
Sealable | Yes |
Termination Device Type | Magneform Ring |
Connector Shell Size | 12 |
Adapter Angle | Straight |
Mil Spec Strain Reliefs & Adapters 206M012-19B07 |Raychem Te Connectivity A05088-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs & Adapters 206M012-19B07 | Sager |
Where can I find additional details, specifications and documents for a A05088-000?
Additional datasheets, footprints and schematics for A05088-000 are listed on our Part Details page. You can also find images and similar parts to A05088-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A05088-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A05088-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A05088-000 fall under?
The A05088-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to A05088-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A05088-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A05088-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A05088-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for A05088-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A05088-000 often in real-time on the comparison pages.
What if I can't find stock of A05088-000?
You can fill out our help required form which you can use to request a quote for A05088-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.