Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | - |
Insulator Colour | Red |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Contact Plating | Nickel Plated Contacts |
Length | 77mm |
Material | PVC |
CROCODILE CLIP, RED | element14 |
Where can I find additional details, specifications and documents for a A-8.123-R?
Additional datasheets, footprints and schematics for A-8.123-R are listed on our Part Details page. You can also find images and similar parts to A-8.123-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-8.123-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-8.123-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-8.123-R fall under?
The A-8.123-R is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to A-8.123-R when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-8.123-R you can contact the distributor directly for product support, shipping queries etc.
Is the A-8.123-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-8.123-R have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for A-8.123-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-8.123-R often in real-time on the comparison pages.
What if I can't find stock of A-8.123-R?
You can fill out our help required form which you can use to request a quote for A-8.123-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.