Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$44.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.53
|
77
in stock
|
Buy Now | |
Sager
from US$63.57
|
1,160
in stock
|
Buy Now | |
Chip One Stop
from US$56.60
|
9
in stock
|
Buy Now | |
CoreStaff
from US$44.88
|
6
in stock
|
Buy Now | |
EAO UK
-
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$84.84
|
-
|
Buy Now | |
element14
from US$61.56
|
-
|
Buy Now | |
Carlton-Bates
from US$102.49
|
-
|
Buy Now | |
Distrelec
from US$78.20
|
-
|
Buy Now | |
Farnell
from US$106.07
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DC Fans Fan, 60x60x25mm, 12VDC, Splash/Dust Proof, 180Khr, Ribless, Tach/PWM, IP68 | Sager |
Sanyo Denki San Ace 9WL Series Axial Fa | RS |
San Ace 9WL DC Fan 60x60x25mm 12V 66m3/h Splash Proof Fan Tacho PW | EAO UK |
Dc Axial Fan, 38.8Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 9WL0612P4J001 | Newark Electronics |
DC Tubeaxial Fan, 12 VDC, 4.68 w, 38.8 CFM, 60mm sq. | Carlton-Bates |
Sanyo Denki Axial Fan DC 60x60x25mm 12V 66m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 9WL0612P4J001?
Additional datasheets, footprints and schematics for 9WL0612P4J001 are listed on our Part Details page. You can also find images and similar parts to 9WL0612P4J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9WL0612P4J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WL0612P4J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9WL0612P4J001 fall under?
The 9WL0612P4J001 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9WL0612P4J001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9WL0612P4J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9WL0612P4J001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9WL0612P4J001 have stock available?
Authorised distributors including Sager, RS, Chip One Stop, CoreStaff and EAO UK have stock available or on a lead time for 9WL0612P4J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9WL0612P4J001 often in real-time on the comparison pages.
What if I can't find stock of 9WL0612P4J001?
You can fill out our help required form which you can use to request a quote for 9WL0612P4J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.