9WE5724K501 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 172MM 24VDC 1.3A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$77.90

Distributor Stock
Logo for Farnell
Farnell
from US$217.04
18
in stock
Buy Now
Logo for element14
element14
from US$117.29
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$150.75
1
in stock
Buy Now
Logo for EAO UK
EAO UK
-
9
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$125.60
-
Buy Now
Logo for Sager
Sager
from US$77.90
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 172mm
External Depth 51mm
Noise Rating 60dBA
Flow Rate - Imperial 300cu.ft/min
Flow Rate - Metric 8.5m³/min
Bearing Type Ball
Power Rating 31.2W

Alternative Descriptions

AXIAL FAN, DC, 1.3A, 172MM, 300CFM | element14
Axial Fan, Dc, 1.3A, 172Mm, 300Cfm Rohs Compliant: Yes |Sanyo Denki 9WE5724K501 | Newark Electronics
SANACE 172DIA X 150 X 51MM 24VDC K SPEED DUAL BALL BEARING IP68 FAN WITH PULSE SENSOR | EAO UK
DC Tubeaxial Fan, 24 VDC, 31.2 w, 300 CFM, 172mm Dia | Carlton-Bates
DC Fans DC Axial Fan, 172x51mm Round, 24VDC, 300CFM, Splash Proof, Ribless, Tach, IP68 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9WE5724K501?

Additional datasheets, footprints and schematics for 9WE5724K501 are listed on our Part Details page. You can also find images and similar parts to 9WE5724K501 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9WE5724K501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9WE5724K501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9WE5724K501 fall under?

The 9WE5724K501 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9WE5724K501 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9WE5724K501 you can contact the distributor directly for product support, shipping queries etc.

Is the 9WE5724K501 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9WE5724K501 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, EAO UK and Carlton-Bates have stock available or on a lead time for 9WE5724K501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9WE5724K501 often in real-time on the comparison pages.

What if I can't find stock of 9WE5724K501?

You can fill out our help required form which you can use to request a quote for 9WE5724K501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay