Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 175mm |
External Depth | 69mm |
Flow Rate - Metric | 14m³/min |
Flow Rate - Imperial | 494.7cu.ft/min |
Noise Rating | 73dBA |
Bearing Type | Ball |
Blowers & Centrifugal Fans DC Centrifugal Fan, 175x69mm Round, 24VDC, Tachometer, PWM | Sager |
Sanyo Denki San Ace 9TN Series Centrifu | RS |
Sanyo Denki San Ace 9TG Series Centrifugal Fan DC φ175 x 69 24V 840m3/h Tacho PWM | EAO UK |
DC Tubeaxial Fan, 24 VDC, 93.6 w, 494.7 CFM, 175mm Dia | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9TG24P0G01?
Additional datasheets, footprints and schematics for 9TG24P0G01 are listed on our Part Details page. You can also find images and similar parts to 9TG24P0G01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9TG24P0G01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9TG24P0G01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9TG24P0G01 fall under?
The 9TG24P0G01 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 9TG24P0G01 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9TG24P0G01 you can contact the distributor directly for product support, shipping queries etc.
Is the 9TG24P0G01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9TG24P0G01 have stock available?
Authorised distributors including Sager, RS, EAO UK, element14 and Carlton-Bates have stock available or on a lead time for 9TG24P0G01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9TG24P0G01 often in real-time on the comparison pages.
What if I can't find stock of 9TG24P0G01?
You can fill out our help required form which you can use to request a quote for 9TG24P0G01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.