Status: | Unknown |
---|---|
Series: | 9S Series |
RoHS: | Compliant |
No distributors results available
Connector to Connector | QSFP28 Plug to 4 X SFP28 Plug |
---|---|
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.8ft |
Jacket Color | Black |
Product Range | 9S Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 9SR-AD5-ABC-3.00?
Additional datasheets, footprints and schematics for 9SR-AD5-ABC-3.00 are listed on our Part Details page. You can also find images and similar parts to 9SR-AD5-ABC-3.00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9SR-AD5-ABC-3.00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9SR-AD5-ABC-3.00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9SR-AD5-ABC-3.00 fall under?
The 9SR-AD5-ABC-3.00 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to 9SR-AD5-ABC-3.00 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9SR-AD5-ABC-3.00 you can contact the distributor directly for product support, shipping queries etc.
Is the 9SR-AD5-ABC-3.00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9SR-AD5-ABC-3.00 have stock available?
There is no stock from authorised distributors for 9SR-AD5-ABC-3.00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9SR-AD5-ABC-3.00 often in real-time on the comparison pages.
What if I can't find stock of 9SR-AD5-ABC-3.00?
You can fill out our help required form which you can use to request a quote for 9SR-AD5-ABC-3.00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.