9S0924F4011 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 90mA 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.20

Distributor Stock
Logo for RS
RS
from US$15.27
73
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$18.69
66
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$20.60
5
in stock
Buy Now
Logo for EAO UK
EAO UK
-
209
in stock
Buy Now
Logo for element14
element14
from US$10.64
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$16.23
-
Buy Now
Logo for Sager
Sager
from US$10.20
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 92mm
External Depth 25mm
Noise Rating 27dBA
Flow Rate - Imperial 44.5cu.ft/min
Flow Rate - Metric 1.26m³/min
Bearing Type Ball
Current Rating 90mA

Alternative Descriptions

Low noise DC fan, 92x25mm 75.6cu.m/h 24V | RS
Sanyo Denki Axial Fan DC 92x92x25mm 26.4V 75.6m³/h | Distrelec
SanAce 92x25mm 24 Vdc F speed dual ball bearing ribless silent fan with pulse sensor | EAO UK
DC Tubeaxial Fan, 24 VDC, 2.16 w, 44.5 CFM, 92mm sq. | Carlton-Bates
DC Fans DC Axial Fan, 92x92x25mm, 24VDC, Silent Series, Ribless, Tachometer | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9S0924F4011?

Additional datasheets, footprints and schematics for 9S0924F4011 are listed on our Part Details page. You can also find images and similar parts to 9S0924F4011 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9S0924F4011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9S0924F4011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9S0924F4011 fall under?

The 9S0924F4011 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9S0924F4011 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9S0924F4011 you can contact the distributor directly for product support, shipping queries etc.

Is the 9S0924F4011 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9S0924F4011 have stock available?

Authorised distributors including RS, Distrelec, Chip One Stop, EAO UK and element14 have stock available or on a lead time for 9S0924F4011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9S0924F4011 often in real-time on the comparison pages.

What if I can't find stock of 9S0924F4011?

You can fill out our help required form which you can use to request a quote for 9S0924F4011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay