Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$42.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.32
|
No stock
|
Buy Now | |
Distrelec
from US$61.47
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$53.30
|
5
in stock
|
Buy Now | |
EAO UK
-
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$64.03
|
-
|
Buy Now | |
element14
from US$55.46
|
-
|
Buy Now | |
Carlton-Bates
from US$70.68
|
-
|
Buy Now | |
Sager
from US$42.75
|
-
|
Buy Now | |
Farnell
from US$81.28
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Sanyo Denki Axial Fan DC 60x60x25mm 12V 66m³/h | Distrelec |
San Ace 9LG DC Fan 60x60x25mm 12V 66m3/h Long Life Fan Tacho PW | EAO UK |
Sanyo Denki San Ace 9LG Series Axial Fa | RS |
Dc Axial Fan, 38.8Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 9LG0612P4J001 | Newark Electronics |
DC Tubeaxial Fan, 12 VDC, 4.68 w, 38.8 CFM, 60mm sq. | Carlton-Bates |
DC Fans Axial Fan, 60x60x25mm, 12VDC, Performance, Long Life 180Khr., Ribless, Tach/PWM | Sager |
Where can I find additional details, specifications and documents for a 9LG0612P4J001?
Additional datasheets, footprints and schematics for 9LG0612P4J001 are listed on our Part Details page. You can also find images and similar parts to 9LG0612P4J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9LG0612P4J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9LG0612P4J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9LG0612P4J001 fall under?
The 9LG0612P4J001 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9LG0612P4J001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9LG0612P4J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9LG0612P4J001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9LG0612P4J001 have stock available?
Authorised distributors including Distrelec, Chip One Stop, EAO UK, RS and Newark Electronics have stock available or on a lead time for 9LG0612P4J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9LG0612P4J001 often in real-time on the comparison pages.
What if I can't find stock of 9LG0612P4J001?
You can fill out our help required form which you can use to request a quote for 9LG0612P4J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.