Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24VDC |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 69dBA |
Flow Rate - Imperial | 130.7cu.ft/min |
Flow Rate - Metric | 3.7m³/min |
Bearing Type | Ball |
Fan: DC | Transfer Multisort Elektronik |
DC Tubeaxial Fan, 24 VDC, 40.8 w, 130.7 CFM, 80mm sq. | Carlton-Bates |
DC Fans Axial Fan, 80x80x38mm, 24VDC, 131CFM, High Static Pressure, Ribless, Tach/PWM | Sager |
Where can I find additional details, specifications and documents for a 9HV0824P1G0011?
Additional datasheets, footprints and schematics for 9HV0824P1G0011 are listed on our Part Details page. You can also find images and similar parts to 9HV0824P1G0011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9HV0824P1G0011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9HV0824P1G0011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9HV0824P1G0011 fall under?
The 9HV0824P1G0011 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9HV0824P1G0011 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9HV0824P1G0011 you can contact the distributor directly for product support, shipping queries etc.
Is the 9HV0824P1G0011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9HV0824P1G0011 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Carlton-Bates and Sager have stock available or on a lead time for 9HV0824P1G0011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9HV0824P1G0011 often in real-time on the comparison pages.
What if I can't find stock of 9HV0824P1G0011?
You can fill out our help required form which you can use to request a quote for 9HV0824P1G0011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.