9GV0312G301 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 38MM 12VDC 17CFM 50DBA

Status: Unknown
Series: San Ace 38 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.75

Distributor Stock
Logo for RS
RS
from US$12.75
83
in stock
Buy Now
Logo for EAO UK
EAO UK
-
49
in stock
Buy Now
Logo for element14
element14
from US$14.39
-
Buy Now
Logo for Farnell
Farnell
from US$19.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 38mm
External Depth 28mm
Noise Rating 50dBA
Flow Rate - Imperial 17cu.ft/min
Flow Rate - Metric 0.48m³/min
Bearing Type Ball
Power Connection Type 3 Lead Wires Sensor Output
Current Rating 400mA
Product Range San Ace 38 Series
Power Rating 4.8W
IP Rating -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

DC fan, tacho, 38x28mm 28.9cu.m/h 12V | RS
SanAce 38 mm ball bearing G speed fan with pulse sensor and 40000 hours life expectancy | EAO UK
AXIAL FAN, 38MM, 12VDC, 17CFM, 50DBA | element14
Axial Fan, 38Mm, 12Vdc, 17Cfm, 50Dba | Newark Electronics
DC Tubeaxial Fan, 12 VDC, 4.8 w, 17 CFM, 38mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9GV0312G301?

Additional datasheets, footprints and schematics for 9GV0312G301 are listed on our Part Details page. You can also find images and similar parts to 9GV0312G301 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9GV0312G301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GV0312G301 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9GV0312G301 fall under?

The 9GV0312G301 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9GV0312G301 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9GV0312G301 you can contact the distributor directly for product support, shipping queries etc.

Is the 9GV0312G301 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9GV0312G301 have stock available?

Authorised distributors including RS, EAO UK, element14, Farnell and Newark Electronics have stock available or on a lead time for 9GV0312G301.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9GV0312G301 often in real-time on the comparison pages.

What if I can't find stock of 9GV0312G301?

You can fill out our help required form which you can use to request a quote for 9GV0312G301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay