9GV0312E301 Fans & Blowers by Sanyo Denki

AXIAL FAN, 38MM, 0.37M3/MIN, 43DBA, 12V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.49

Distributor Stock
Logo for RS
RS
from US$11.49
34
in stock
Buy Now
Logo for EAO UK
EAO UK
-
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.03
-
Buy Now
Logo for element14
element14
from US$15.37
-
Buy Now
Logo for Farnell
Farnell
from US$19.61
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Sanyo Denki San Ace 9GV Series Axial Fa | RS
San Ace 9GV DC Fan 38x38x28mm 12V 22.2m3/h Tacho | EAO UK
Axial Fan, 38Mm, 0.37M3/Min, 43Dba, 12V Rohs Compliant: Yes |Sanyo Denki 9GV0312E301 | Newark Electronics
DC Tubeaxial Fan, 12 VDC, 2.52 w, 13.1 CFM, 38mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9GV0312E301?

Additional datasheets, footprints and schematics for 9GV0312E301 are listed on our Part Details page. You can also find images and similar parts to 9GV0312E301 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9GV0312E301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GV0312E301 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9GV0312E301 fall under?

The 9GV0312E301 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9GV0312E301 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9GV0312E301 you can contact the distributor directly for product support, shipping queries etc.

Is the 9GV0312E301 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9GV0312E301 have stock available?

Authorised distributors including RS, EAO UK, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9GV0312E301.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9GV0312E301 often in real-time on the comparison pages.

What if I can't find stock of 9GV0312E301?

You can fill out our help required form which you can use to request a quote for 9GV0312E301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay