Status: | Unknown |
---|---|
Series: | MachFlex 350 SY Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 9Core |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 11.6mm |
Voltage Rating | 500V |
Product Range | MachFlex 350 SY Series |
SVHC | No SVHC (15-Jan-2018) |
Wire | Transfer Multisort Elektronik |
Shld Flex Cable, 9Cond, 0.75Mm2, 50M | Newark Electronics |
SHLD FLEX CABLE, 9COND, 0.75MM2, 50M | element14 |
Where can I find additional details, specifications and documents for a 9GBSY-KC50?
Additional datasheets, footprints and schematics for 9GBSY-KC50 are listed on our Part Details page. You can also find images and similar parts to 9GBSY-KC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GBSY-KC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GBSY-KC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GBSY-KC50 fall under?
The 9GBSY-KC50 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9GBSY-KC50 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GBSY-KC50 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GBSY-KC50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GBSY-KC50 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9GBSY-KC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GBSY-KC50 often in real-time on the comparison pages.
What if I can't find stock of 9GBSY-KC50?
You can fill out our help required form which you can use to request a quote for 9GBSY-KC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.