Status: | Unknown |
---|---|
Series: | San Ace 40 Series |
RoHS: | Unknown |
Prices starting from US$12.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.77
|
439
in stock
|
Buy Now | |
Sager
from US$12.73
|
1,994
in stock
|
Buy Now | |
Distrelec
from US$16.76
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$18.56
|
111
in stock
|
Buy Now | |
element14
from US$14.35
|
111
in stock
|
Buy Now | |
Farnell
from US$19.68
|
111
in stock
|
Buy Now | |
CoreStaff
from US$20.12
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
6
in stock
|
Buy Now | |
EAO UK
-
|
109
in stock
|
Buy Now | |
Carlton-Bates
from US$20.93
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 28mm |
Noise Rating | 54dBA |
Flow Rate - Imperial | 23.7cu.ft/min |
Flow Rate - Metric | 0.67m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Current Rating | 490mA |
Product Range | San Ace 40 Series |
Power Rating | 5.88W |
IP Rating | - |
External Height | 40mm |
External Width | 40mm |
Frame Dimensions | 40mm x 40mm x 28mm |
Lead Length | 300mm |
Power Consumption | 5.88W |
DC Fans DC Axial Fan, 40x40x28mm, 12VDC, High Performance, Low Power, Tachometer, PWM | Sager |
Low power DC fan, high speed 40x28mm 12V | RS |
Sanyo Denki Axial Fan DC 40x40x28mm 12V 40.2m³/h | Distrelec |
Axial Fan, High Performance, Ball, 40 Ga Series, 12 Vdc, 40 Mm, 28 Mm, 23.7 Cu.ft/Min, 0.67 M3/Min Rohs Compliant: Yes |Sanyo Denki 9GA0412P3J01 | Newark Electronics |
FAN, LOW POWER, 40X28MM, 12V | element14 |
FAN, LOW POWER, 40X28MM, 12V | Farnell |
SAN ACE 9GA Series 40SQx28mm 12VDC J SPEED PWM fan | EAO UK |
DC Tubeaxial Fan, 12 VDC, 5.88 w, 23.7 CFM, 40mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9GA0412P3J01?
Additional datasheets, footprints and schematics for 9GA0412P3J01 are listed on our Part Details page. You can also find images and similar parts to 9GA0412P3J01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0412P3J01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0412P3J01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0412P3J01 fall under?
The 9GA0412P3J01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0412P3J01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0412P3J01 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0412P3J01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0412P3J01 have stock available?
Authorised distributors including Sager, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 9GA0412P3J01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0412P3J01 often in real-time on the comparison pages.
What if I can't find stock of 9GA0412P3J01?
You can fill out our help required form which you can use to request a quote for 9GA0412P3J01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.