Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.64
|
20
in stock
|
Buy Now | |
Distrelec
from US$23.99
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
5
in stock
|
Buy Now | |
EAO UK
-
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$30.87
|
-
|
Buy Now | |
element14
from US$26.49
|
-
|
Buy Now | |
Carlton-Bates
from US$27.31
|
-
|
Buy Now | |
Sager
from US$21.70
|
-
|
Buy Now | |
Farnell
from US$38.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Sanyo Denki San Ace 9G Series Axial Fan | RS |
Sanyo Denki Axial Fan DC Ball 120x120x38mm 12V 168m³/h | Distrelec |
SanAce 120x38mm H speed dual ball bearing fan with pulse sensor ribless | EAO UK |
Dc Axial Fan, 99Cu.ft/Min, Ball, 119Mm Rohs Compliant: Yes |Sanyo Denki 9G1212H1011 | Newark Electronics |
DC Tubeaxial Fan, 12 VDC, 4.56 w, 99 CFM, 120mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 120x120x38mm, 12VDC, High Performance, Ribless, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 9G1212H1011?
Additional datasheets, footprints and schematics for 9G1212H1011 are listed on our Part Details page. You can also find images and similar parts to 9G1212H1011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9G1212H1011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9G1212H1011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9G1212H1011 fall under?
The 9G1212H1011 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9G1212H1011 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9G1212H1011 you can contact the distributor directly for product support, shipping queries etc.
Is the 9G1212H1011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9G1212H1011 have stock available?
Authorised distributors including RS, Distrelec, Chip One Stop, EAO UK and Newark Electronics have stock available or on a lead time for 9G1212H1011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9G1212H1011 often in real-time on the comparison pages.
What if I can't find stock of 9G1212H1011?
You can fill out our help required form which you can use to request a quote for 9G1212H1011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.