Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.19
|
26
in stock
|
Buy Now | |
Distrelec
from US$12.50
|
31
in stock
|
Buy Now | |
EAO UK
-
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$14.48
|
-
|
Buy Now | |
element14
from US$12.12
|
-
|
Buy Now | |
Carlton-Bates
from US$15.17
|
-
|
Buy Now | |
Sager
from US$9.23
|
-
|
Buy Now | |
Farnell
from US$16.81
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Sanyo Denki Axial Fan DC Ball 60x60x25mm 12V 46.8m³/h | Distrelec |
Sanyo Denki San Ace 9A Series Axial Fan | RS |
San Ace 9A DC Fan 60x60x25mm 12V 46.8m3/h Tacho ribless | EAO UK |
Dc Axial Fan, 27.54Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 9A0612G4011 | Newark Electronics |
DC Tubeaxial Fan, 12 VDC, 2.88 w, 27.6 CFM, 60mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 60x60x25mm, 12VDC, Ribless, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 9A0612G4011?
Additional datasheets, footprints and schematics for 9A0612G4011 are listed on our Part Details page. You can also find images and similar parts to 9A0612G4011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9A0612G4011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9A0612G4011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9A0612G4011 fall under?
The 9A0612G4011 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9A0612G4011 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9A0612G4011 you can contact the distributor directly for product support, shipping queries etc.
Is the 9A0612G4011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9A0612G4011 have stock available?
Authorised distributors including Distrelec, RS, EAO UK, Newark Electronics and element14 have stock available or on a lead time for 9A0612G4011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9A0612G4011 often in real-time on the comparison pages.
What if I can't find stock of 9A0612G4011?
You can fill out our help required form which you can use to request a quote for 9A0612G4011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.