Status: | Unknown |
---|---|
Series: | 99M0111 Series |
RoHS: | Unknown |
Jacket Material | Polyester |
---|---|
Jacket Colour | Black |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.62mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.2mm |
Voltage Rating | 600VAC |
Conductor Material | Tinned Copper |
External Diameter | 1.4mm |
Approval Specification | - |
Product Range | 99M0111 Series |
SVHC | No SVHC (27-Jun-2018) |
99M0111-20-0 | TTI Europe |
Blk type99M(R) 2 wall primary wire,20awg | RS |
Wire, 20Awg, Black, 100M | Newark Electronics |
WIRE, 20AWG, BLACK, 100M | element14 |
Where can I find additional details, specifications and documents for a 99M0111-20-0?
Additional datasheets, footprints and schematics for 99M0111-20-0 are listed on our Part Details page. You can also find images and similar parts to 99M0111-20-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99M0111-20-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99M0111-20-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99M0111-20-0 fall under?
The 99M0111-20-0 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 99M0111-20-0 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99M0111-20-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 99M0111-20-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99M0111-20-0 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 99M0111-20-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99M0111-20-0 often in real-time on the comparison pages.
What if I can't find stock of 99M0111-20-0?
You can fill out our help required form which you can use to request a quote for 99M0111-20-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.