Status: | Unknown |
---|---|
Series: | DPA Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Contactors |
---|---|
Auxiliary Contact Configuration | 1NC |
Auxiliary Contact Mounting | Flange Mount |
Product Range | DPA Series |
RoHS Compliant | Yes |
Dpa Auxiliary Contact, 1Nc 10A, 600Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 9999DD01?
Additional datasheets, footprints and schematics for 9999DD01 are listed on our Part Details page. You can also find images and similar parts to 9999DD01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9999DD01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9999DD01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9999DD01 fall under?
The 9999DD01 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to 9999DD01 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9999DD01 you can contact the distributor directly for product support, shipping queries etc.
Is the 9999DD01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9999DD01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9999DD01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9999DD01 often in real-time on the comparison pages.
What if I can't find stock of 9999DD01?
You can fill out our help required form which you can use to request a quote for 9999DD01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.