Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4mm |
Supply Voltage Min | 24VDC |
Supply Voltage Max | 110VDC |
Panel Cutout Height | 24mm |
Panel Cutout Width | 33.5mm |
Operating Temperature Min | -10°C |
Product Range | - |
Electromechanical Impulse Counter 36X37Mm 110 V/Crouzet Controls Rohs Compliant: Yes |Crouzet 99776605 | Newark Electronics |
Counters&Tachometers Impulse Counter CIM36X37 | Rapid Electronics |
CIM Impulse Counter 110Vdc | RS |
COUNTER 6 CHAR 110V PANEL MOUNT | Crouzet 99776605 | RS Americas |
Where can I find additional details, specifications and documents for a 99776605?
Additional datasheets, footprints and schematics for 99776605 are listed on our Part Details page. You can also find images and similar parts to 99776605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99776605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99776605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99776605 fall under?
The 99776605 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 99776605 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99776605 you can contact the distributor directly for product support, shipping queries etc.
Is the 99776605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99776605 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, RS Americas and element14 have stock available or on a lead time for 99776605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99776605 often in real-time on the comparison pages.
What if I can't find stock of 99776605?
You can fill out our help required form which you can use to request a quote for 99776605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.