Status: | Unknown |
---|---|
Series: | CHM48 Series |
RoHS: | Compliant |
Supply Voltage Min | 100VAC |
---|---|
Supply Voltage Max | 130VAC |
Time Max | 99999.99h |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Product Range | CHM48 Series |
RoHS Compliant | Yes |
Hour Meter, CHM48, 100-130VAC, 50Hz, 48mm x 48mm, Panel Mounted | Crouzet 99772712 | RS Americas |
CHM48 Hour Counter 100-130Vac / 50Hz | RS |
Where can I find additional details, specifications and documents for a 99772712?
Additional datasheets, footprints and schematics for 99772712 are listed on our Part Details page. You can also find images and similar parts to 99772712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99772712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99772712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99772712 fall under?
The 99772712 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 99772712 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99772712 you can contact the distributor directly for product support, shipping queries etc.
Is the 99772712 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 99772712 have stock available?
Authorised distributors including RS Americas, RS and Chip One Stop have stock available or on a lead time for 99772712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99772712 often in real-time on the comparison pages.
What if I can't find stock of 99772712?
You can fill out our help required form which you can use to request a quote for 99772712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.