Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MARKER TYPE | HEAT SHRINKABLE SLEEVE |
---|---|
LEGEND | BLANK (NO LEGEND) |
MARKER MATERIAL | PO (POLYOLEFIN) |
MARKER COLOUR | WHITE |
MARKER DIMENSIONS | 40.39MM X 48.26MM |
I.D. MIN | 25.4MM |
SHRINK RATIO | 3 |
TTMS-25.4-9 | TTI Europe |
Military Grade Heat Shrink Sleeve Identification Printer Product | Future Electronics |
Wire Labels & Markers HS-TBG 25.4MM 3:1 WH PRICE PER METER | Sager |
Heat Shrink Marker, 25.4Mm, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 996870-000?
Additional datasheets, footprints and schematics for 996870-000 are listed on our Part Details page. You can also find images and similar parts to 996870-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 996870-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 996870-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 996870-000 fall under?
The 996870-000 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 996870-000 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 996870-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 996870-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 996870-000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Sager and Newark Electronics have stock available or on a lead time for 996870-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 996870-000 often in real-time on the comparison pages.
What if I can't find stock of 996870-000?
You can fill out our help required form which you can use to request a quote for 996870-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.