Status: | Unknown |
---|---|
Series: | 9900 Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 25mm |
Noise Rating | 29dBA |
Flow Rate - Imperial | 49.4cu.ft/min |
Flow Rate - Metric | 84m³/h |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 9900 Series |
Power Rating | 9.5W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 105mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 119mm x 119mm x 25mm |
Frequency | 50Hz |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating life Time | 30000h |
Panel Cutout Diameter | 116mm |
Power Consumption | 9.5W |
Speed Range Max | 1850rpm |
Type | Super Low Noise 119mm |
Where can I find additional details, specifications and documents for a 9956L?
Additional datasheets, footprints and schematics for 9956L are listed on our Part Details page. You can also find images and similar parts to 9956L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9956L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9956L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9956L fall under?
The 9956L is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9956L when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9956L you can contact the distributor directly for product support, shipping queries etc.
Is the 9956L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9956L have stock available?
There is no stock from authorised distributors for 9956L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9956L often in real-time on the comparison pages.
What if I can't find stock of 9956L?
You can fill out our help required form which you can use to request a quote for 9956L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.