Status: | Unknown |
---|---|
Series: | 9900 Series |
RoHS: | Unknown |
Prices starting from US$37.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.38
|
1,419
in stock
|
Buy Now | |
element14
from US$43.95
|
929
in stock
|
Buy Now | |
Farnell
from US$48.80
|
741
in stock
|
Buy Now | |
RS Americas
from US$40.73
|
338
in stock
|
Buy Now | |
Distrelec
from US$44.53
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$43.97
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$45.26
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$44.80
|
14
in stock
|
Buy Now | |
Relay Specialties
from US$37.50
|
7
in stock
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 25mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 68.9cu.ft/min |
Flow Rate - Metric | 1.93m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 9900 Series |
Power Rating | 14W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 105mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 119mm x 119mm x 25mm |
Frequency | 50Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating life Time | 30000h |
Panel Cutout Diameter | 116mm |
Power Consumption | 14W |
Speed Range Max | 2450rpm |
Type | Standard 119mm |
Sleeve bearing axial fan,117cu.m/h230Vac | RS |
FAN, SLIM, 119MM, 230VAC | element14 |
AC Fan, 230V, 120x120x25mm, 68.9CFM, 14W, 37dBA, 2450RPM, Terminals | ebm-papst 9956 | RS Americas |
ebmpapst Axial Fan AC 119x119x25mm 230V 117m³/h | Distrelec |
Axial Fan, 119Mm, 230Vac | Newark Electronics |
AC Fans Tubeaxial Fan 119x119x25mm 230VAC | Rapid Electronics |
Fan Tubeaxial 230VAC Square119mm L x 119mm H Ball 68.9CFM (1.93m³/min) 2 Terminals | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2x 8ft LED Strips 4ft Extension Cable 1x AC Adapter 1x Northern Lights Controller Remote Manual |
---|---|
Product Range | - |
Where can I find additional details, specifications and documents for a 9956?
Additional datasheets, footprints and schematics for 9956 are listed on our Part Details page. You can also find images and similar parts to 9956 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9956 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9956 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9956 fall under?
The 9956 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9956 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9956 you can contact the distributor directly for product support, shipping queries etc.
Is the 9956 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9956 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 9956.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9956 often in real-time on the comparison pages.
What if I can't find stock of 9956?
You can fill out our help required form which you can use to request a quote for 9956 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.