Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | End Cover |
---|---|
For Use With | Unused Male Connector |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Gender | Plug |
Dust Cap/Cover, 3 Pole, End Cover, Unused Male Connector Rohs Compliant: Yes |Wieland Electric 99.416.6205.2 | Newark Electronics |
COVER, PLUG, 3POLE | element14 |
Where can I find additional details, specifications and documents for a 99.416.6205.2?
Additional datasheets, footprints and schematics for 99.416.6205.2 are listed on our Part Details page. You can also find images and similar parts to 99.416.6205.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99.416.6205.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99.416.6205.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99.416.6205.2 fall under?
The 99.416.6205.2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 99.416.6205.2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99.416.6205.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 99.416.6205.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99.416.6205.2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 99.416.6205.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99.416.6205.2 often in real-time on the comparison pages.
What if I can't find stock of 99.416.6205.2?
You can fill out our help required form which you can use to request a quote for 99.416.6205.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.