Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Multiconductor Cable,4C/22AWG,7x30,TC, PVC ins, Foil&Braid, Chrome PVC jkt, AWM | Belden 9940 060500 | RS Americas |
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V | Newark Electronics |
Power and Control Flexible Cable Overall Foil Tape & Braid Shield 4C 22 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9940 060500?
Additional datasheets, footprints and schematics for 9940 060500 are listed on our Part Details page. You can also find images and similar parts to 9940 060500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9940 060500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9940 060500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9940 060500 fall under?
The 9940 060500 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9940 060500 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9940 060500 you can contact the distributor directly for product support, shipping queries etc.
Is the 9940 060500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9940 060500 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 9940 060500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9940 060500 often in real-time on the comparison pages.
What if I can't find stock of 9940 060500?
You can fill out our help required form which you can use to request a quote for 9940 060500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.