Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 25Conductor |
Wire Gauge | 24AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 100Ft, 300V | Newark Electronics |
Wire | Transfer Multisort Elektronik |
Multiconductor Cable,25C,24AWG,7x32,TC, PE ins, Foil&Braid, Chrome PVC jkt, AWM, CM | Belden 9937 060100 | RS Americas |
Where can I find additional details, specifications and documents for a 9937 060100?
Additional datasheets, footprints and schematics for 9937 060100 are listed on our Part Details page. You can also find images and similar parts to 9937 060100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9937 060100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9937 060100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9937 060100 fall under?
The 9937 060100 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9937 060100 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9937 060100 you can contact the distributor directly for product support, shipping queries etc.
Is the 9937 060100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9937 060100 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 9937 060100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9937 060100 often in real-time on the comparison pages.
What if I can't find stock of 9937 060100?
You can fill out our help required form which you can use to request a quote for 9937 060100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.