Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
992899-000,
2-1197680-6 |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
No stock
|
Buy Now | |
element14
from US$3.35
|
975
in stock
|
Buy Now | |
Rapid Electronics
from US$3.72
|
558
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
558
in stock
|
Buy Now | |
Distrelec
from US$3.43
|
558
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
TTI Europe
from US$1.76
|
-
|
Buy Now | |
Sager
from US$1.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .28g |
---|---|
Terminal & Splice Type | Splice |
Wire Size | 3600 – 6000CMA |
Wire Insulation Diameter (Max) | 4.5mm, .175in |
Overall Length | 1.5in, 38.1mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Sealable | No |
Serrated | No |
Barrel Type | Closed Barrel |
Splice Type | In-Line Splice |
Insulated | Yes |
Product Type | SolderSleeve Wire Splice |
Termination Method | Solder |
WIRE SPLICE, CRIMP, BLUE | element14 |
Solder Sleeves&Shield Tubing H/S-PARA 16-14 BLU | Rapid Electronics |
Cable Accessories Terminator Polyolefin Clear | Avnet America |
Solder Sleeves & Shield Tubing H/S-PARA 16-14 BLU | Sager |
Where can I find additional details, specifications and documents for a 992899-000?
Additional datasheets, footprints and schematics for 992899-000 are listed on our Part Details page. You can also find images and similar parts to 992899-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 992899-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 992899-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 992899-000 fall under?
The 992899-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 992899-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 992899-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 992899-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 992899-000 have stock available?
Authorised distributors including element14, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 992899-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 992899-000 often in real-time on the comparison pages.
What if I can't find stock of 992899-000?
You can fill out our help required form which you can use to request a quote for 992899-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.