Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
Mating Retention | With |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Where can I find additional details, specifications and documents for a 9-927742-7?
Additional datasheets, footprints and schematics for 9-927742-7 are listed on our Part Details page. You can also find images and similar parts to 9-927742-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-927742-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-927742-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-927742-7 fall under?
The 9-927742-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-927742-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-927742-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-927742-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-927742-7 have stock available?
There is no stock from authorised distributors for 9-927742-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-927742-7 often in real-time on the comparison pages.
What if I can't find stock of 9-927742-7?
You can fill out our help required form which you can use to request a quote for 9-927742-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.