Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,210.64
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2,769.48
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.58
|
72
in stock
|
Buy Now | |
RS Americas
from US$2,719.44
|
-
|
Buy Now | |
element14
from US$2,631.99
|
-
|
Buy Now | |
Carlton-Bates
from US$2.74
|
-
|
Buy Now | |
Farnell
from US$2,723.63
|
-
|
Buy Now |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 24AWG |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
RoHS Compliant | Yes |
Wire And Cable | Rapid Electronics |
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 1000Ft, 300V | Newark Electronics |
Wire | Transfer Multisort Elektronik |
9927 RS232/423 computer cable 305m | RS |
Multiconductor Cable, 4C/24AWG, 7x32, TC, PE ins, Foil&Braid, Chrome PVC | Belden 9927 0601000 | RS Americas |
Multi-Conductor Cable, 300 V, 24 AWG, 0.21 in. OD | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9927 0601000?
Additional datasheets, footprints and schematics for 9927 0601000 are listed on our Part Details page. You can also find images and similar parts to 9927 0601000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9927 0601000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9927 0601000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9927 0601000 fall under?
The 9927 0601000 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 9927 0601000 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9927 0601000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9927 0601000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9927 0601000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for 9927 0601000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9927 0601000 often in real-time on the comparison pages.
What if I can't find stock of 9927 0601000?
You can fill out our help required form which you can use to request a quote for 9927 0601000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.