Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1197675-4,
9922713001 |
Conductor Material | Tin-Plated Copper |
---|---|
Wire Color | Black |
Insulation Material | Halogen-Free Polymer |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter | .0519in, 1.32mm |
Wire Size | .4mm², 22AWG |
Conductor Diameter | .76mm, .03in |
Wire Diameter | 1.32mm, .0519in |
Strand Size | 19AWG |
Cable Insulation Thickness | .2mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Product Classification | Cable - Spec 99 & 100 |
Cable Style | Primary |
Product Type | Cable |
Cable Type | Spec 100G |
Operating Temperature Range | -65 – 125°C |
High Performance Cable 1Conductors 22AWG 1.32mm Tin Plated Copper Black 600VAC | Avnet America |
100G0111-0.40-0 | TE Connectivity 9922713001 | RS Americas |
Hook-up Wire 100G0111-0.40-0 | Sager |
Where can I find additional details, specifications and documents for a 9922713001?
Additional datasheets, footprints and schematics for 9922713001 are listed on our Part Details page. You can also find images and similar parts to 9922713001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9922713001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9922713001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9922713001 fall under?
The 9922713001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 9922713001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9922713001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9922713001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9922713001 have stock available?
Authorised distributors including TTI Europe, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 9922713001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9922713001 often in real-time on the comparison pages.
What if I can't find stock of 9922713001?
You can fill out our help required form which you can use to request a quote for 9922713001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.