Status: | Unknown |
---|---|
Series: | CB2200 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Range | CB2200 Series |
---|---|
Current Rating | 2A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 65VDC |
Voltage Rating VAC | 480VAC |
Circuit Breaker Mounting | DIN Rail |
Voltage AC | 480V |
RoHS Compliant | Yes |
Circuit Breaker Thermal Magnetic 1Pole 2A | Avnet America |
Where can I find additional details, specifications and documents for a 9911200005?
Additional datasheets, footprints and schematics for 9911200005 are listed on our Part Details page. You can also find images and similar parts to 9911200005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9911200005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9911200005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9911200005 fall under?
The 9911200005 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 9911200005 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9911200005 you can contact the distributor directly for product support, shipping queries etc.
Is the 9911200005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9911200005 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9911200005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9911200005 often in real-time on the comparison pages.
What if I can't find stock of 9911200005?
You can fill out our help required form which you can use to request a quote for 9911200005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.