Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0378
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.54
|
No stock
|
Buy Now | |
Conrad
from US$25.64
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$21.92
|
6
in stock
|
Buy Now | |
element14
from US$30.37
|
6
in stock
|
Buy Now | |
Farnell
from US$26.96
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$47.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0378
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
PCB Support Material | Nylon 6 (Polyamide 6) |
---|---|
Height | 6.4mm |
External Width | 6.4mm |
Inner Diameter | 3.2mm |
Outer Diameter | 6.4mm |
Overall Length | 6.4mm |
RoHS Compliant | Yes |
9911 Series Nylon Tubular Spacer 0.25 in Size 4 Screw Size White | Future Electronics |
Nylon Tubular, 0.250 in. Length, 0.250 OD, 0.125 ID, #4 Screw Size, White | Bivar Inc. 9911-250 | RS Americas |
Where can I find additional details, specifications and documents for a 9911-250?
Additional datasheets, footprints and schematics for 9911-250 are listed on our Part Details page. You can also find images and similar parts to 9911-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9911-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9911-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9911-250 fall under?
The 9911-250 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 9911-250 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9911-250 you can contact the distributor directly for product support, shipping queries etc.
Is the 9911-250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9911-250 have stock available?
Authorised distributors including Conrad, Rapid Electronics, element14, Farnell and RS have stock available or on a lead time for 9911-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9911-250 often in real-time on the comparison pages.
What if I can't find stock of 9911-250?
You can fill out our help required form which you can use to request a quote for 9911-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.