Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Material | Nylon 6 (Polyamide 6) |
---|---|
Height | 7.9mm |
External Width | 6.4mm |
Inner Diameter | 3.7mm |
Outer Diameter | 6.4mm |
Overall Length | 7.9mm |
RoHS Compliant | Yes |
Pcb Mounting, Round, Nylon 6, 7.9Mm | Newark Electronics |
Nylon Tubular, 0.312 in. Length, 0.250 OD, 0.147 ID, #6 Screw Size, White | Bivar Inc. 9905-312 | RS Americas |
Where can I find additional details, specifications and documents for a 9905-312?
Additional datasheets, footprints and schematics for 9905-312 are listed on our Part Details page. You can also find images and similar parts to 9905-312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9905-312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9905-312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9905-312 fall under?
The 9905-312 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 9905-312 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9905-312 you can contact the distributor directly for product support, shipping queries etc.
Is the 9905-312 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9905-312 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 9905-312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9905-312 often in real-time on the comparison pages.
What if I can't find stock of 9905-312?
You can fill out our help required form which you can use to request a quote for 9905-312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.